FARO WinLase® Laser Processing Software
Featured Product from MECCO
FARO®’s high-performance laser marking software products are made to improve productivity in high-speed automation environments. Our easy-to-use WinLase® packages integrate seamlessly with our process controllers and offer up to 24-bit laser marking control over Ethernet to meet high-speed laser marking challenges for today’s smart factory environments. Build jobs to interface with EtherNet/IP and Profinet devices for real-time automation. Intuitive, easy-to-learn user interface (UI) and SDK packages available.
Benefits
- Simplified management for multiple laser systems (exception is WinLase Pro, which 1:1)
- Multiple user interface options ease integration
- Flexible architecture
- Highest marking quality
- Design jobs for automated factory (exception is WinLase Pro)
Features
- Supports LEC Ethernet controller cards (WinLase LAN)
- Runs on Windows® 7 and Windows® 10
- Easy configuration
- Supports TrueType, OpenType and Laser fonts
- Supports graphic file import of most DXF and DWG files, PLT, EMF, WMF, EX2, MCL, BMP, JPG, GIF, PCX
- Supports linear barcode types: Code 39, CodaBar, Code 93, Code 128, Interleaved 2 of 5, POSTNET, UPC A, UPC E, EAN 8, EAN 13, BookLAN, GS-1
- Supports 2D barcode types: DataMatrix, Denso QR Code, PDF417, GS-1
- Extensive array of Automation objects: Wait for Input, Set Output, Time Delay, Message Box, XY Motion, Rotary Motion, Linear Motion, Serial Communication, Run Application, Alignment Tool, Laser Control
- Interfaces with intelligent motion controllers for multiple motion axis control (only WinLase LAN)
- Regional language support for: Chinese (Simplified), Chinese (Traditional), English (United States), French (France), German (Germany), Italian, Japanese, Korean, Spanish (Spain)
- Host Interface control via RS-232 or TCP/IP (WinLase Pro)
More Featured Products