Rack Cases You Can Access While Still In The Rack

Featured Product from METCASE

More Info Email Supplier Request a Quote

Modern 19" rack mount enclosures

  • Stylish range of 19" rack cases in aluminum
  • Conforms to DIN 41494 & IEC 297-1
  • Heights: 2U and 3U in two standard depths
  • Attractive diecast front bezel incorporating unique 'comfort-handles' and rack mounting ears
  • Robust folded case body with removable base
  • Removable rear panel
  • Front panel (accessory) recessed in bezel for location of membrane keypads
  • Mounting holes in base for PCBs
  • Molded feet (accessories) can be fitted to the base panel for table top applications
  • Cases supplied fully assembled

Applications

Rack mounted electronics such as networking and communications equipment, industrial computers, sound and studio systems, laboratory instruments and industrial control systems.