High Temperature Masking Tapes and Discs

Featured Product from MOCAP LLC

More Info Email Supplier Request a Quote

High-Temp Poly Tapes & Discs

Polyester tapes and Polyester Discs resist temperatures up to 425°F(218°C) for 1 hour. Polyimide tapes and discs resist continuous temperatures up to 500°F(260°C) for 1 hour and resist short exposures over 700°F(371°C).

Polyimide is also known by its trade name Kapton™, however MOCAP's polyimide tapes and discs are not the Kapton™ brand yet they perform equally as well.

All of our Polyester Tapes and Polyimide Tapes and Masking Dots are Easily Removed after Use. Silicone Based Adhesive Leaves No Residue after Removal. Unique Split Backing is Standard on All Discs 3/8" and Larger.