Protect Threads with Flanged Plastic Caps

Featured Product from MOCAP LLC

More Info Email Supplier Request a Quote

MOCAP flanged polyethylene caps are designed to protect threads with and without o-rings. The natural color of the flanged plastic caps allows visual verification of the o-ring or threads. Flanged caps are easy to assemble or remove by hand or automated equipment.

MOCAP FCS Series flanged polyethylene plastic caps are designed to protect standard straight threads. The natural color of the flanged plastic caps allows visual verification of the threads or o-ring. Flanged caps for standard straight threads are easy to assemble or remove by hand or automated equipment.

FCS Series available in sizes to fit 7/16" through 1-5/8" straight threads.

Additional series available to fit Standard Straight Threads and BSP & NPT Threads.

  • Flanged for Easy Removal
  • Use as Thread Protector or End Cap
  • Sizes Also Available For Metric, BSP & NPT Threads and Fittings

To learn more use the links on this page or e mail us with your questions or request a catalog