Permanent insulation or emergency repairs QUIKFIX
Featured Product from MOCAP LLC
Developed for the military, X-TREME TAPE™ is a high quality silicone compound which fuses only to itself when wrapped under tension. It resists the challenges of extreme environments, has a tensile strength of 600psi, insulates 400 volts/mil and fuses to itself with no adhesive to deteriorate
Ideal for permanent insulation or quick emergency repairs MOCAP's Silicone X-Treme Tape™ is made from a special silicone material which sticks or bonds only to itself. X-Treme Tape™ has NO ADHESIVE and leaves no residue when removed. MOCAP silicone tape stretches up to 300% and conforms to irregular shapes.
Silicone X-Treme Tape™ fuses only to itself and creates a permanent air and liquid tight seal. MOCAP silicone tape is excellent for wrapping cables and wire, will insulate to 8000 Volts, will not melt up to 500F (260C), and resists UV and weathering like no other tape.
Available in 1" and 1-1/2" widths, 10-ft and 36-ft length rolls.
· Silicone Tape Withstands up to 500F (260C)
· Remains Flexible to -60F (-50C)
· Tensile strength of 600 psi
· Forms an Air & Water Tight seal
· Many Sizes and Colors Stocked for Immediate Shipment
· Ask About Custom Sizes, Colors and Lengths
You can access a pdf data sheet HERE, visit our website via the links on this page or e mail us to request a sample of Silicone X-Treme Tape™