Precision Cam Followers

Featured Product from MOUETTE PLASTIC MOLD CO., LTD

More Info Email Supplier Request a Quote

Explore the epitome of precision engineering with cam followers designed for consistent and reliable motion. These followers, characterized by low-friction profiles, seamlessly convert rotary motion into linear motion with minimal lubrication requirements.

Key Features:

  1. Comprehensive Manufacturing: Offering a diverse range of cam followers in catalog-standard and customizable configurations, catering to sizes from 16mm studs to 200mm outside diameter.

  2. Ready-to-Mount Units: Streamlining operational processes, cam followers are delivered as ready-to-mount units, complete with grease for immediate deployment.

  3. Versatile Applications: Suited for various scenarios including cam drives, tracks, conveyor systems, and more. Adaptability extends to both internal designs and external dimensions.

  4. Two Types Offered: Choose from Stud Type for applications requiring higher torque or Yoke Type for even load distribution with greater load capabilities.

  5. Robust Components: Featuring a sturdy outer raceway, end washers for stud-style followers, and the option of traditional or crowned outer diameters for superior load distribution.

  6. Roller Variety: Select needle rollers for high radial loads, with options for double-row configurations, ball, or tapered roller bearings based on specific application needs.

  7. Lubrication Strategies: Tailored lubrication options include oil for high-speed applications, grease for slower-moving scenarios, and solid lube bearings for elevated temperature limits.

Applications:

  • Industries: Suitable for auto plants, food and beverage, forest products, oil drilling, printing, steel mills, textiles.

  • Equipment: Ideal for automation equipment, machine tools, packaging equipment, and unit material handling.

Tailored Solutions:
For efficient communication and reliable engineering expertise, connect with us. Benefit from a broad range of cam followers, including standard and customizable designs, ensuring seamless integration