Combination Needle Roller with Cover
Featured Product from MOUETTE PLASTIC MOLD CO., LTD
Compact High-Performance Needle Roller Bearing
This combination needle roller and thrust ball bearing integrates radial and axial load-bearing capabilities into a single compact unit. Designed for high-speed applications, it is particularly suitable for installations with limited space, where conventional bearing solutions are too large.
Key Features & Benefits:
-
Accommodates Radial & Axial Loads – Supports both types of loads in one direction, ensuring stable performance.
-
Compact Design – Low cross-sectional height optimizes space utilization in tight assemblies.
-
High Load Capacity – Engineered for heavy-duty applications with strong static and dynamic load ratings.
-
High-Speed Capability – Operates at speeds up to 12,000 rpm, making it ideal for demanding applications.
-
Separable Design – Allows for easier handling, maintenance, and assembly.
Technical Specifications:
-
Bore Diameter: 10.000 mm (0.3937 inch)
-
Outer Diameter: 19.000 mm (0.7480 inch)
-
Static Load Rating: 1427 kg (Axial), 795 kg (Radial)
-
Dynamic Load Rating: 1020 kg (Axial), 632 kg (Radial)
-
Maximum Speed (Oil Lubrication): 12,000 rpm
This bearing is ideal for applications requiring a compact, high-load, and high-speed solution, such as industrial machinery, automation equipment, and high-precision instruments.