Combined Needle Roller & Thrust Bearing
Featured Product from MOUETTE PLASTIC MOLD CO., LTD
Integrated Radial and Axial Support
- Combines radial needle roller bearing with thrust ball bearing, supporting both radial and axial loads in one direction.
- Ensures reliable operation in space-constrained machinery.
High Load Capacity & Speed
- Handles significant radial and axial loads: static axial 1427?kg, static radial 795?kg; dynamic axial 1020?kg, dynamic radial 632?kg.
- Operates efficiently at speeds up to 12,000?rpm.
Compact & Maintainable Design
- Low cross-sectional height fits tight installation spaces.
- Separable design allows easy installation and maintenance.
Versatile Industrial Applications
- Ideal for high-load, high-speed operations in compact machines.
- Suitable for automation, robotics, and mechanical drive systems where space is limited.
This combined bearing enables engineers to optimize space, sustain heavy loads, and maintain high-speed reliability in demanding machinery applications.
More Featured Products