Leak Detection Science
Service Detail from MPF Products, INC.
All standard part numbers and special assemblies are 100% Helium Leak tested and guaranteed to Ultra High Vacuum (UHV) standards.
Helium mass spectrometer leak detection is the most common form of leak detection used to qualify assemblies for high vacuum and ultra-high vacuum applications. Helium is one of the smallest and lightest molecules – perfect for detecting micro leaks. Helium is also a safe gas which widely used in the industry. The testing is accurate, quantitative, and repeatable.
MPF employs several leak detection systems. We primarily use the UL 1000 manufactured by Inficon.
MPF leak tests individual part numbers and assemblies’ multiple times before shipping the final product. We measure to <1×10-9 atm cc/sec He. This leak rate is equivalent to a release of 1 cubic centimeter of Helium gas over a period of approximately 30 years. We can provide an additional Leak Test certificate upon request.