Save 25% Solvent
Featured Product from M-Squared Innovations & Insights
Introducing bz® Accel Cloths: Maximum Efficiency, Minimal Chemical Use
bz® Accel Cloths are designed to revolutionize your cleaning process by delivering more of the solution you need, directly to the surface, with incredible efficiency. Engineered with advanced material technology, these cloths release over 97% of the cleaning solution they absorb—ensuring that what you put in is what you get out. This innovative design reduces the amount of chemical solution required for each task, helping you optimize your cleaning routine while cutting down on chemical waste and consumption.
Key Benefits of bz® Accel Cloths:
1. Superior Solution Release:
With bz® Accel Cloths, you can be confident that almost all of the solution applied to the cloth makes it to the surface. Unlike traditional cloths that retain a significant portion of the cleaning agent, our cloths are engineered to release more than 97% of the solution, ensuring efficient and thorough cleaning without excess product loss.
2. Reduced Chemical Consumption:
Because bz® Accel Cloths are so effective at transferring the solution to the surface, you’ll use less chemical product overall. This means lower costs on cleaning agents and a reduced environmental footprint, making it an ideal choice for businesses focused on sustainability without compromising on performance.
3. Versatility Across Industrial Surfaces:
bz® Accel Cloths are safe for use on most industrial surfaces, offering broad compatibility across a range of cleaning tasks. Whether you’re dealing with metal, glass, plastic, or composite surfaces, these cloths are gentle enough to protect the integrity of your materials while delivering the cleaning power needed to remove contaminants.
4. Compatible with Solvents and Disinfectants:
Our cloths are designed to work seamlessly with a variety of solvents and hard surface disinfectants, making them versatile tools for both industrial cleaning and sanitation. Whether you’re using them for surface prep or disinfection, bz® Accel Cloths maintain their efficiency and durability, delivering consistent results with every use.
5. Cost-Effective and Environmentally Friendly:
By reducing the amount of chemical solution needed and minimizing waste, bz® Accel Cloths help lower operational costs while supporting eco-friendly cleaning practices. Less chemical usage means fewer refills and reduced packaging waste, contributing to a cleaner and greener operation overall.
Experience Maximum Efficiency with bz® Accel Cloths:
If you’re looking to enhance cleaning performance, reduce chemical consumption, and ensure consistent results on a wide range of surfaces, bz® Accel Cloths are the solution you’ve been waiting for. Engineered for efficiency and built to last, these cloths elevate your cleaning process while minimizing environmental impact.