High Suppression, Low SwaP-C Passive Doubler

Featured Product from Marki Microwave LLC

More Info Email Supplier Request a Quote

The MMD-1030LCSM is a MMIC doubler fabricated with GaAs Schottky diodes. It delivers operation over a 5 to 15GHz input frequency range or a doubled output frequency range of 10 to 30GHz. Featuring excellent conversion loss, superior isolations and harmonic suppressions across a broad bandwidth, the doubler is an ideal solution for test and measurement applications. Available as a 3x3 mm QFN.