DC to 18 GHz Distributed Amplifier
Featured Product from Marki Microwave LLC
The ADM-8344PC is a wideband distributed low noise amplifier capable of providing 18 dB gain and +27 OIP3 from DC to 18 GHz. Featuring a low 1.4 dB noise figure from 4 to 7 GHz and excellent return losses, it is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. It can be driven from a single +5V supply for ease of use. Available in a connectorized module.
More Featured Products