New AHU Configuration Software
Featured Product from Marlo Heat Transfer Solutions
Our custom designed AHU Metrics configurator software allows Marlo representatives to size, configure, and quote MarloAIR™ air handling units, without requiring factory assistance. The user-friendly, step-by-step configurator offers instant proposal and submittal package generation, direct-to-factory order transmission, 3D Revit model creation and more.
The software drastically speeds order processing and shortens lead times, while assisting the user to assure every MarloAIR™ AHU meets the requirements of its specific application. As part of our ongoing effort to offer even more customized solutions to our AHU customers, we’re proud to announce a number of new options currently available for manufacture, and soon to be selectable within AHU Metrics:
Energy Recovery Wheels
Also referred to as heat recovery wheels or enthalpy wheels, energy recovery wheels help to efficiently bring in outside air by transferring both heat and moisture. When heating, the wheel pre-conditions the incoming cold, dry air with heat and desired humidity. When cooling, the incoming air is pre-cooled and dehumidified.
V Filters
Our angled V filters provide more filter media surface area than standard flat filters. This reduces the face velocity across the filter, lowers overall air pressure, and extends the life of the filter. In units with space constraints – where getting enough surface area just isn’t an option – V filters can provide an ideal solution.
Variable Frequency Drives (VFDs)
VFDs save energy and reduce operating costs by varying the frequency supplied to the fan motor to adjust the fan speed to meet actual airflow demand. Compared to standard systems where the motor runs at full speed regardless of the demand, VFDs can dramatically reduce energy consumption, while also extending motor life.
Fused and Non-Fused Disconnects
Factory installed and wired, fused and non-fused disconnects – a safety feature typically required on air handling units – are available. Disconnects are mounted on the side of the fan section for convenient field connection to incoming power.
Remember, the pre-engineered, modular MarloAIR™ air handling unit can be configured to meet any project’s specific needs. It eliminates the need for high-priced custom AHUs, while also offering customizable features not found in off-the-shelf units. Plus, each unit is backed by Marlo’s industry-leading 3-year warranty.
Contact your local Marlo Independent Manufacturer’s Representative to learn more about MarloAIR™ or to get a fast quote using AHU Metrics. You can find your rep here.