Forklift Counterweights and Additions
Featured Product from MarsMetal
Mars Metal manufactures custom and production Forklift Counterweights to satisfy your specific requirements.
Forklift types that commonly utilize counterweights are the stand-up rider and sit-down counterbalanced forklifts. Sit-down counter-balanced types commonly place counterweights in between or behind the rear wheels.
Counterweights are used to secure a proper weight distribution and maintain stability, to prevent the vehicle from tipping over, and to ensure the safety performance of the vehicle.
There are two main groups of forklift counterweights :
- Bulk type: Specifically designed hollow body part at the back end or between wheels that for space savings is typically lead-filled.
- Stack type: Cast metal housings/steel canisters or metal plates designed to stack onto a base plate. Stacking or removing enables configuration for maximum lift weight.
Capabilities
- Complex lead counterweight castings for OEM’s
- Straight lead fills into your fabricated or cast housings
- All steel and lead-filled counterweight additions
- Designed and fabricated to suit your application
Lead Filled Forklift Counterweights and Counterweight Additions
- When size matters, choose lead-filled
- Lead is approximately 45% denser than steel
- Counterweight or Addition can be smaller, shorter, narrower, etc.
All Steel Forklift Counterweight Additions
- When the size is less of an issue, choose all steel
- All steel counterweight additions are generally lower cost than lead-filled additions
More Featured Products