Lead Glass Shielding
Featured Product from MarShield
MarShield’s Lead Glass comprises LX-57B lead glass, an interlayer, and float glass in a laminated sandwich to create a durable, impact, and shatter-resistant alternative to lead acrylic/plastic. This lead safety glass is commonly used in our mobile radiation shields and modular radiation barriers. Saf-T-Lite Radiation Protector Glass meets the impact-resistant requirements of ANSI Z97.1-1984 & 16 CFR 1201 Cat.ll.
MarShield carries a variety of sizes and thicknesses of lead glass that is excellent in providing radiation shielding. The material is usually placed into a lead-lined frame built into a wall or door. Lead glass is used extensively in x-ray rooms, operating theatres, radiation therapy rooms, dental clinics, veterinary clinics, laboratories, and for materials testing.
Applications include observation viewing windows and intercommunication windows, door glazing, panoramic glazing, mobile shielding protection, protection panels for check-up systems or in a mammography work station, and as lenses for safety goggles.
Click Here to view a Comparison of Lead Glass and Lead Acrylic