Waveguide Transmission Line Components
Featured Product from Maury Microwave
Maury produces waveguide components in a broad range of popular waveguide sizes. A comprehensive line of standard products is available in standard EIA WR rectangular waveguide sizes. They are generally supplied with cover flanges. Units from R through P bands are normally aluminum construction with irridite finish; K band and above are copper alloy with a plated finish. All units are painted with highly durable paint.
Maury Microwave has also produced standard and special waveguide devices in a) millimeter sizes from 18 through 110 GHz (WR62 to WR10), b) large waveguides (WR430), and c) in many special configurations such as: flatguide, reduced height, round, etc. Maury can provide waveguide devices with any flange type, material or finish you require. Consult us on your specific requirement.