Precision RF Adapters
Featured Product from Maury Microwave
Maury offers a full range of in-series and between-series metrology-grade RF coaxial and waveguide adapters in most popular connector types, including 1.85mm, 2.4mm (Q), 2.92mm (K), 3.5mm, 7mm, 14mm, type N, (50 and 75 ohm), BNC (50 and 75 ohm) TNC, AFTNC, TNCA, LPC/OSP, and 7-16.
Maury also manufactures metrology-grade RF adapters in less common connector types such as MPC8 (SSMA, OSSM), OSP™, C, SC, HN, BZ, ZMA, Multiport.
The Maury metrology-grade adapter offering also includes waveguide-to-coaxial adapters in end-launch or right angle launch configurations, which cover all common EIA flange sizes from WR650 to WR22 in 2.4mm, 2.92mm, 3.5mm, SMA, 7mm, Type N, and TNC, covering frequencies from DC to 50 GHz. These adapters feature precision indexing holes and lapped flanges to facilitate proper mating; ensuring that your connections will deliver the critical performance required by the most demanding tasks.
Maury can also provide custom order waveguide-to-coaxial adapters in large waveguide sizes, such as WR975 (0.76 to 1.15 GHz), in uncommon sizes (e.g., WR102), and in half-height waveguide, and/or with less common connectors such as SC, 14mm, and EIA rigid line (7/8, 1-5/8, etc.).
Maury metrology-grade adapters also include NMD-to-coaxial and NMD-to-waveguide Test Port Adapters, designed to mate with the NMD-type test port connectors found on most VNA test sets. These specialized adapters feature a rugged test port connector on one side with a precision 2.4mm, 2.92mm, 7mm, Type N, TNC coaxial connector, or a waveguide connector (EIA WR299 to WR28) on the other side.
The Maury metrology-grade waveguide-to-coaxial adapter line also includes Space Qualified adapters for use in satellite communications and other space applications. These adapters feature unique designs, special materials, and advanced plating and coating processes that enable them to operate with optimum performance and reliability under the extreme conditions encountered in space. Weight-saving designs, custom flanges and beadless versions for use in harsh radiation exposure conditions are also available, with full band or optimized narrow band performance ranges. These adapters can be qualified under Group A/B/C environmental testing, including Thermal shock, Vibration, Operating Temperature Extremes, and EMI - all tailored to your exact specifications. Call our Sales Department for more information.
Maury 3.5mm between-series Panel Mount Adapters are designed for use in OEM applications, in special test fixturing, and custom instrumentation designs. The 8022N/P model series adapt 3.5mm female or male connectors to 7mm or Type N female or male connectors. When properly mated, they provide a low VSWR connection with very low insertion loss, and high repeatability. Made of highly durable materials, these adapters are ideal for use in laboratory and production environments where frequent connect/disconnect cycles occur. The 8009D/D/E1 model series panel mount adapters are NMD3.5mm designed for use where the highest repeatability is critical. They adapt precision 3.5mm connectors to NMD3.5mm male connectors and are mateable to non-NMD SMA, 2.92mm (K) and 3.5mm connectors via internal threads.
Maury also offers instrument-grade coaxial and waveguide adapters in the new TactiCal™ Solutions product line. These include in-series and between series adapters in the most popular connector types and waveguide sizes.