Full Profile Insertion (FPI) Mag™
Featured Product from McCrometer, Inc.
Full Profile Insertion (FPI) Mag™ Flow Meter Solves Tight Installation Challenge
After reviewing several flow meter technologies, METCO Services contacted McCrometer to discuss alternatives to the annubar meter. The applications team at McCrometer reviewed the system requirements and assessed alternatives before making a recommendation to install the FPI (Full Profile Insertion) Mag™ Flow Meter on one of the nine lift lines
Solution
McCrometer's FPI (Full Profile Insertion) Mag Flow Meter (Fig 3) is ideal for the needs of the Lake Huron Water Treatment Plant because it is economical for large line sizes, features a compact insertion design for ease of installation in compact spaces with limited access points and can be installed and maintained without shutting down flow.
Read the full case study here
By Sven Jensen
Project Manager, METCO Services, Inc.
Michelle Christie
Associate Product Manager, McCrometer