FLO-DAR® Flow Sensor

Featured Product from McCrometer, Inc.

More Info Email Supplier Request a Quote

UPDATE: Take advantage of our 2-Week Lead Time* for any Open Channel product! To learn more, call your regional McCrometer equipment supplier.

Using radar and ultrasonic Doppler technology, the FLO-DAR simultaneously measures surface velocity and depth without requiring contact with the flow stream, minimizing fouling and maintenance.

It provides reliable performance in challenging conditions such as surcharge, high solids, or variable flow profiles. The meter’s advanced signal processing delivers high accuracy even in low-flow or turbulent environments, while its non-intrusive design eliminates the need for confined space entry during installation or servicing.

Whether you’re dealing with high solids content, extreme temperatures, shallow or caustic flows, large man-made channels, or velocities reaching up to 20 ft/s, the FLO-DAR delivers accurate flow data with unmatched consistency.

The FLO-DAR® AV Sensor, a Hach Flow solution by McCrometer, is a pioneer in non-contact flow monitoring and sets the industry standard for reliability and accuracy.

The brilliance of the FLO-DAR lies in its ability to 'stay out of the flow,' making sensor fouling—and the data loss that comes with it—a thing of the past. Using advanced Doppler radar velocity-sensing technology combined with ultrasonic level sensing, the FLO-DAR revolutionizes open-channel flow monitoring by measuring from above the flow, ensuring precise data collection even in the most challenging conditions.

Its non-contact design not only minimizes the need for sensor cleaning and maintenance but also enhances safety by reducing personnel’s contact with the flow during installation and maintenance. In fact, sensor removal or replacement can be done without confined space entry, saving valuable time and reducing operational risks.

In the event of a surcharge, where flow levels rise to meet the sensor, the FLO-DAR’s pressure level sensor and optional electromagnetic Surcharge Velocity Sensor ensure that your flow data remains uninterrupted and accurate.

This robust design means less maintenance, fewer operational interruptions, and more reliable data for your analysis. With the FLO-DAR, you’re not just investing in a flow meter; you’re investing in peace of mind and long-term performance.

*Two-week production time starts when our production facility receives the order. Any missing or technical issues for inputting order information may cause delays. Comprehensive or larger orders are subject to longer production times. Contact your seller or the factory for more information.

  • Accurate Flow Measurement
  • Non-Contact Sensor Eliminates Lost Data
  • Easy Installation and Maintenance
  • Independent Accuracy / Long-Term Stability Verification
  • Perfect Solution for Difficult Flow Conditions

FLO-DAR systems can be integrated with Hach data loggers and telemetry solutions for continuous monitoring and data collection.

Common applications include infiltration and inflow studies, sewer flow assessment, and stormwater management, where dependable, maintenance-free operation and accurate data are essential for effective system evaluation and regulatory compliance.