OMNIS NIR Analyzer
Featured Product from Metrohm USA, Inc.
The OMNIS NIR Analyzer series consists of modern, Swiss-made laboratory instruments for quality control of liquid, viscous, and solid samples in a few seconds.
- Fast analysis of liquid or solid samples in less than 10 seconds
- Simplified model development with the OMNIS Model Developer (OMD)
- Minimal maintenance effort thanks to durable, non-moving components, 1-year lifetime lamp, and IP54 solvent resistant housing
- Full compliance with 21 CFR Part 11, USP <856>, ASTM E1655, ASTM E1790 ASTM D8321, ASTM D6122, and ASTM D8340
- Automation options available to measure more than 500 samples unattended
The OMNIS NIR Analyzer is fast!
Built-in sample recognition, a rapid sample heating and cooling option directly at the sample, and the ability to predefine complete sample measurement lists allow you to perform the analysis of large sample quantities in no time.
Suitable for liquid, viscous, and solid samples, the OMNIS NIR solution is designed to support fast analysis, even when you need to frequently switch between the types of samples.
Near-infrared spectroscopy further simplified!
Model development with a single click makes integrating NIR spectroscopy into your laboratory a breeze. The OMNIS Model Developer (OMD) evaluates and calculates prediction models from your data set without needing expert knowledge.
Nevertheless, detailed information and the possibility to fine-tune model parameter settings are available.
Get more out of your OMNIS NIR Analyzer!
Go beyond conventional NIR spectroscopy with the versatile capabilities of the OMNIS NIR Analyzer and the integration with the OMNIS platform.
Enhance your analytical workflow by incorporating an OMNIS Sample Robot for automating analysis of up to 500 solid or liquid samples, or an OMNIS Titrator, or even both. With complete control over setup, data management, and results, you can define your workflows as freely as you want.