TINY Vibration Recorder
Featured Product from Micromega Dynamics
The Recovib.Tiny is a 3-axis shock & vibration data logger. It is extremely practical for a vibration diagnosis, offering up to 6 hours of measurement. Its wireless technology and intuitive operation provides substantial time savings in the performance of your measurements. It is the only type of vibration and shock recorder that allows several sensors to be used simultaneously in a synchronized manner enabling the performance of modal analyses and operational deflection shape analyses on large structures such as bridges or Walkways.
We offer different measuring ranges: ± 2/6G, ± 15G, ± 200G.
It is able to record 1024 acceleration values (shocks and vibrations) per channel per second.
The RECOVIB Tiny is the smallest, lightest, and most robust recorder on the market that is able to perform recordings in extreme conditions ranging from -10°C to 50°C. It is also dust and watertight to IP65.