Select the Best Battery
Featured Product from Micropower LLC
Extend Battery Life
Maximize battery charging room efficiency and extend battery life through proper changing and rotation into your fleet with Best Battery Choice (BBC). Naturally, operators often turn to the batteries that are convenient and easily accessible. With a battery exchange system function, such as BBC, operators will get a direct information about the best battery choice available. This will optimize your battery fleet and ensure that no battery is worn out prematurely or not used enough.
- Visualize the best battery choice in any given situation
- Optimal usage of entire battery fleet
- Maximize battery lifetime
Connect and Communicate
Easiest way to know which battery to use? Have a system doing it for you. When entering a battery charging room your operators will see exactly what battery that is ready to be used. A prioritizing system starts when activating BBC, and tell the operators which battery to use based on the battery's state of charge.
- Available in all Micropower's Access and Lion battery chargers
- Smart algorithms
- Wireless without any additional hardware
Best Battery Choice - the Natural Choice
We have been setting up charging rooms for businesses of all sizes for decades, from global corporations with several sites to local warehouses with a single charging room and an exchange system. A system, like Best Battery Choice is, and should always be:
- Easy to use and logical for operators
- Run automatically without need for interference
- Optimize your battery fleet and decrease cost