Why Efficiency Matters: DC-DC Converter IP67
Featured Product from Micropower LLC
Select a High-Efficient Converter
A DC-DC converter significantly influences the overall efficiency of a system. A highly efficient converter facilitates system cost savings, which should be factored into the total cost estimation. For example, a 5% improvement in efficiency for a 500W converter can result in overall system savings of 20-25% of the DC-DC converter’s cost.
Other critical considerations include the impact of temperature on component longevity. For every 10°C increase in temperature, the lifespan of the converter decreases by 50%. Additionally, a 4% efficiency gap can lead to a twofold increase in temperature rise.
Protection Program
The DC-DC converters are designed with safety in mind. Meaning, that there are protection programs for overheating- polarity- short-circuit protection, and current limitation – as standard for each model.
These protection programs are there to keep installation and business operations as safe as possible. Without taking away efficiency or compactness of the product. The extensive DC-to-DC Converter IP67 series comes with top-class efficiency (96%) and is waterproof and highly shock resistant.
We are a developer and manufacturer of high efficient energy solutions. Experts in industrial battery chargers, Lithium-ion batteries and power converters for industrial applications.