MICROPOWER RC high-performance charger
Featured Product from Micropower LLC
MICROPOWER RC
Micropower RC is an onboard charger designed for exceptional efficiency and a compact footprint. It enables quick and straightforward installation, minimizing downtime and costs with easily connected cables.
This high-performance charger is optimized for both Lead-Acid and Lithium-Ion batteries and supports a wide input range (120-240 VAC). Despite its compact and lightweight design, it is highly robust and classified as IP67, ensuring reliability in harsh environments and demanding industrial applications.
Reduced CO2 footprint
50% reduction in power loss
Micropower RC has digitally controlled power conversion with outstanding efficiency of up to 96%, significantly reducing power conversion losses. It's designed to lower energy costs and minimize environmental impact.
Minimizing power conversion losses is crucial, as it directly reduces energy waste and improves overall system efficiency. Lower energy consumption not only decreases operational costs but also reduces the demand on power grids, leading to lower emissions from energy production.
Robust and flexible
Integration for global industries
The charger's compact and lightweight design is optimized for seamless integration. Micropower RC features CAN communication for advanced configuration, control, and diagnostics (for Lithium-Ion batteries) and a fanless design with backplate cooling enables efficient thermal management, making it ideal for confined spaces.
Micropower RC is IP67-rated for superior protection, with a replaceable IP67-certified AC cable, ensuring global compatibility with localized grid adaptations.
The Modern Power Source
Industrial battery chargers are the modern power source for the working electrical industry sector. Micropower’s industrial battery chargers features high efficiency and are well-known for its quality among the industry. Developed with our customers and their business in mind.
We are a developer and manufacturer of high efficient energy solutions. Experts in industrial battery chargers, Lithium-ion batteries and power converters for industrial applications.