Micropower Access Shelf-Mount Battery Charger

Featured Product from Micropower LLC

More Info Email Supplier Request a Quote
Access Shelf Mount
The popular Micropower Access charger is now available in a new cabinet designed for mounting on a shelf or a charger stand without the need for an additional stand. Making this an ideal charger for replacing existing chargers. The Access Shelf-Mount charger is great for rental fleets with up to two circuits per charger. Connect them in parallel for fast charging. Stack them up to three high.
Features
  • Microcomputer Smart Charger
  • Charges all common battery types
  • High efficiency, 96%
  • High power factor, 0.95
  • Low weight and small volume
  • Advanced precision control for best battery life
  • Display and control panel permit simple programming
  • Archived charge data, 1,800 cycles
  • 480VAC 3 phase, 60Hz
  • 600VAC or 208-240VAC* units available
  • Wireless radio standard on all Access chargers
  • Dual Circuit units Available
  • 4 to 8 Multi Circuit units available

 

follow us on

 

Micropower Group
We are a developer and manufacturer of high efficient energy solutions. Experts in industrial battery chargers, Lithium-ion batteries and power converters for industrial applications.