High performance coal tar pitch based carbon fiber
Featured Product from Mitsubishi Chemical Carbon Fiber and Composites, Inc.
Pitch Fiber
DIALEAD is a high performance coal tar pitch based carbon fiber, available in a large range of product formats from low to ultra high tensile modulus grades.
Continuous
High and Ultra High Tensile Modulus grades suitable for prepregging, filament winding, and weaving.
Chopped Fiber
Widely used in thermoplastic and thermosetting resins to improve electric and thermal conductivity and mechanical strength.
Milled Fiber
Widley used to improve elctric and thermal conductivity in thermoplastic and thermosetting matrices.
Fabric
Various bi-directional and UD cloths are available. All continuous fiber grade can be woven.
Prepreg
We offer various resin systems in uni-directional carbon-fiber-woven cloth impregnated forms.
Carbon Fiber Composite Roller
CARBOLEADER - High performance Carbon Fiber composite rollers.
Mitsubishi Chemical Carbon Fiber and Composites
Mitsubishi Chemical Carbon Fiber and Composites (MCCFC) is composed of several companies, but at its core there are two. In April 2013, two Californian companies, Grafil, a carbon fiber manufacturer in Sacramento and Newport Adhesives and Composites, a prepreg manufacturer in Irvine, were merged to create Mitsubishi Rayon Carbon Fiber and Composites (MRCFAC); then in 2017, we re-branded to MCCFC. Since our merge, we have made multiple acquisitions within the United States. In addition to these acquisitions, we have continued to improve and expand our current facility’s capabilities. As a proudly American based company with a dedicated focus on responsiveness, quality, and customer support, we are working hard to match the growing global and domestic demand for these advanced materials.