ARLEN™ Modified Polyimide 6T

Featured Product from Mitsui Chemicals America, Inc.

More Info Email Supplier Request a Quote

ARLEN™ is a heat resistant, modified polyamide 6T developed by Mitsui Chemicals, Inc. With a high melting point (320°C) and a rigidity level comparable to super engineering plastics, it possesses strong dimensional stability and chemical resistance. In addition, the effect of water absorption, which is a traditional weakness of polyamides, has been reduced to a minimum.

 

The material's electronic, mechanical and structural characteristics include:

 

· Good Balance as an SMT Material Chart

 

· High temperature rigidity - Due to its high glass transition point (125°C), ARLEN™ can retain high rigidity even in a high-temperature atmosphere, such as the inside of an engine room.

 

· Heat Resistant

 

· Dimensional Stability

 

· Chemical Resistance - demonstrating the best chemical resistance of all polyamide resins.

 

The material can be used in electrical and electronic parts such as connectors and jacks and in mechanical and structural applications such as cylinder head covers, oil pump housings and thermostat cases among others.

 

For more information, please visit: http://www.mitsuichemicals.com/arl.htm