Birmingham Achieves Savings with Hydro-Guard

Featured Product from Mueller Company

Birmingham Achieves Savings with Hydro-Guard-Image

Watch>>>Mac Underwood of the Birmingham, Alabama Water Works Board talks with Water and Wastes Digest magazine about the challenge the city faced with water loss and how they solved it using Hydro-Guard® automatic flushing systems. This video documents the cost savings and benefits public utilities can achieve when using Hydro-Guard® technology.

Hydro-Guard Flushing & Monitoring Systems

About the Technology
Hydro-Guard automatic flushing and monitoring systems are used by utilities throughout North America to maintain water quality throughout their distribution systems. These systems can be programmed to flush on a scheduled sequence and to monitor a variety of water quality conditions, including chlorine residuals, temperature, pH, flow, turbidity, and pressure.

Brochure
Flyer
Videos
Catalog
ROI Calculator
Flow Rate Graphs

Product Line Simplification
Mueller Co. has simplified its Hydro-Guard automatic flushing product line. While this simplification is primarily focused on standardizing the available options and consolidating the number of models offered. In addition, the company has revised the logo and extended the brand to include all products and services used by utilities to flush and monitor water distribution networks.networks. For additional details, click here.

Temporary (Portable) Flushing Systems
The Hydro-Guard Portable Automatic Flushing System takes automatic and programmable flushing capabilities anywhere in the water distribution system where a fire hydrant is available. The HG-6 is portable and adjustable. Its lightweight design gives it portability. The device's integrated height adjustment allows it to match up to most hydrant heights on any brand of hydrant.

Brochure
Catalog
Case Studies: Assumption Parish, LA
Operating Manual
Flush Duration Calculator
Quote Request Form
Warranty Registration

Permanent Flushing Systems
Hydro-Guard Permanent Flushing Systems provide a fully automated solution for flushing water distribution lines. The units can be designed to operate reliably in warm and cold climates. Designed for use with either a built-in (NODE) or removable (T-2) multi-event programmer, Hydro-Guard systems are programmed to flush a water line multiple times per day, seven days a week, with flush durations ranging from one minute to six hours per program. Water can be discharged atmospherically onto the system's splash plate or direct into a storm pond, storm sewer or drainage swale.

Brochure
Catalog
Case Studies: Buna, TX; Horseshoe Bay, TX; Collier County, FL; Birmingham Water Works; Clayton County, GA; Halifax Regional Water Commission
Operating Manuals: HG-1; HG-2 Low Profile; HG-2 High Profile; HG-3; HG-4; HG-8
Flush Duration Calculator
Quote Request Form
Warranty Registration

S.M.A.R.T. Flush Management Options
The Hydro-Guard S.M.A.R.T. Flushing System is the ultimate automated flush management system. S.M.A.R.T. enabled flushing can be set to occur either by scheduled flush times or in response to real-time analysis of local water quality. What's more it allows two-way communication and remote flush and water quality management via either a secure web portal or a secure interface with end-user's existing SCADA via Modbus TCP protocol.

Brochure
Flyer
Catalog
Videos
Flush Duration Calculator
Quote Request Form
Warranty Registration

Sampling Stations
The Hydro-Guard Safety Guard blow-off sampling station (B.O.S.S.) provides a reliable and user-friendly method for taking water quality samples from a utilities own water distribution lines. Using a permanent, dedicated sampling point allows utility personnel to access sample locations at their convenience-no appointment necessary.

Brochure
Catalog
Case Studies: Sampling Stations

Remote Pressure Monitoring System
Since pressure management in pipe networks is fundamental to providing safe drinking water, Mueller Co. provides a user-friendly and cost-effective technology to continuously monitor pressure in potable water distribution systems. The pressure monitoring system, typically installed in DMAs or pressure zones; on PRVs; system interconnects; and water storage tanks, reports at user-defined intervals via cellular service. Data is logged; made available for periodic upload; and stored for up to two years on a secure web server. When a pressure spike occurs, utility personnel can be notified within minutes by email and text messaging. This technology is currently available in North America only.

Brochure
Catalog
Case Studies: Assumption Parish, LA
Specification
Drawings
Manuals: Installation; Operation

Enclosures
Hydro-Guard enclosures are ideal for protecting valuable utility assets from the environment or vandalism. Mueller offers a wide range of sizes, materials and options to meet a utility's need to cover a sample station, air release valve, or any other water or wastewater asset.

Brochure
Catalog

This product selection tool offers an overiew of the essential components of a typical water distribution system, and many of the common operations it takes to maintain its reliable operation.

Preferred Source for Water Distribution Products for more than 150 years...
Since 1857, the Mueller name has been known for innovative Water Distribution Products of superior quality. We are North America's largest and only full-line supplier of potable Water Distribution Products. Our products are used throughout the water system from source to customer.

We catalog thousands of items to suit the needs of virtually any water system application, and for use with any water main or service line pipe material. Mueller® Water Distribution Products are available through Authorized Mueller Stocking Distributors in all parts of the United States, and are sold around the world through qualified representatives.

The Mueller® Product...
•Is thoughtfully designed to make application and installation as easy and error-free as possible.
•Includes features intended to enhance maintainability and help assure that the full service life of the product is attained.
•Is backed by the Mueller engineering, manufacturing, sales training, and customer service staff to promote the purchaser's satisfaction before and after the sale.
•Benefits the purchaser with long-term value that goes beyond the purchase price, helping to reduce lifetime cost of ownership.