100DPI Magnetic Image Sensor
Featured Product from MultiDimension Technology Co., Ltd.
TMR6306 100 DPI Magnetic Image Sensor
The TMR6306 is a 216pixels, 100DPI magnetic image sensor (MIS) module. It integrates proprietary TMR magneto-resistance sensor, high-quality magnet to provide high sensitivity performance. The TMR6306 module is designed for wide coverage paper bills, bank notes and security documents with magnetic materials and is suitable for scanning width up to 54mm. It features a 1-channel analog output to achieve a scanning rate of 50usec/line @ 5MHz pixel rate; Factory calibrated sensitivity of each pixel.
Features and Benefits
- TMR sensor and magnet are integrated in one module;
- 100DPI resolution, 54mm detection width with 216 pixels;
- 1-channel analog output;
- 50usec/line scanning speed;
- Compact size: L64mm x W11.5mm x H15.2mm;
- Built-in signal conditioner for each pixel;
- Built-in sensitivity calibration in factory;
- 3.3V power supply, 1.65V reference voltage output;
- No built-in magnet is available: TMR6306N.
Applications
- Currency Verification;
- Magnetic Document Scanning;
- Non Destructive Testing
Order Now
Introduction to TMR Magnetic Sensors
MultiDimension Technology(MDT®) was founded in 2010 in Zhangjiagang, Jiangsu Province, China, with branch offices in Ningbo, Shanghai, and Chengdu, China and San Jose, Calif., USA. MDT has developed an unique intellectual property portfolio, and state-of-the-art manufacturing capabilities that can support volume production of high-performance, low-cost TMR magnetic sensors to satisfy the most demanding application needs. Led by its core management team of experts in magnetic sensor technology and engineering services, MDT is committed to creating added value for its customers and ensuring their success.
MDT ’s Service Options Include:
- In-plane and Z-axis TMR sensors, which may be delivered as wafers, bare dice, or packaged devices
- Custom design for TMR/GMR/AMR sensors
- ASIC design for integration with TMR/GMR/AMR sensors
- Foundry service for TMR/GMR/AMR sensors including thin-film deposition, device processing, packaging and testing
- Custom sensor module design and application solutions
- IP licensing, granting customers access to MDT ’s technology for use in their products