High accuracy AMR analog magnetic scale sensor
Featured Product from MultiDimension Technology Co., Ltd.
AMR4050 High Accuracy Analog Magnetic Scale Sensor
The AMR4050 analog magnetic scale sensor combines AMR technology with compensating circuitry to provide highly accurate analog signal with minimum temperature drift. Designed for magnetic scales with 5mm pole pitch, the AMR4050 is in a small DFN12L package ideal for tight spaces.
Click here to view the AMR4050 datasheet.
Features and Benefits:
- Anisotropy of magnetoresistance (AMR) Technology;
- Wide range supply voltages;
- Large airgap tolerance;
- Low saturation field;
- Phase A and phase B analog output;
- Excellent temperature stability;
- High tolerance to external magnetic field interference;
- RoHS & REACH compliant.
Order now:
Applications:
- Incremental or absolute encoder;
- Linear or angular displacement encoder;
- Magnetic scale and magnetic encoder.
Full Description:
The AMR40x0 series magnetic grate sensors integrate two push-pull Wheatstone bridges, each of which contains four high-sensitivity anisotropic magnetoresistance (AMR) sensing elements. Such a design effectively compensates temperature drift to ensure high accuracy under wide temperature range.
As the AMR40x0 moves along the magnetic scale,sensor outputs two orthogonal sets of analog voltage signals (sine and cosine), the period of which corresponds to the scale’s magnetic pole pitch. The relative displacement of the sensor and the scale can be accurately determined by calculating the two sets of analog voltage signals. The AMR40x0 series have been designed with internal sensor elements close to the surface of the package to reduce limitations on airgap. Combined with the already small DFN12L (6 mm × 2 mm × 0.75 mm) package, the AMR40x0 series give greater responsibility to system design and ease of assembly in tight spaces.