MicroAmpere Unipolar TMR Magnetic Switch
Featured Product from MultiDimension Technology Co., Ltd.
TMR11Cx MicroAmpere Unipolar TMR Magnetic Switch
The TMR11Cx series magnetic switch sensors integrate tunneling magnetoresistance (TMR) technology and CMOS circuitry. The sensor is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection.
Different from Hall/AMR sensors, the TMR11Cx series have extremely high bridge resistance, which enables the TMR11Cx to work in full-time power supply mode, maintaining low power consumption while achieving unique true continuous detection of magnetic field signals, avoiding sampling errors caused by traditional time-sharing power supply mode. The static supply current for the TMR11Cx is as low as 1.5 μA while maintaining response frequency greater than 1 kHz. The magnetic signal response frequency.
The TMR11Cx series operate in voltage range from 2.8 V to 5.5 V and have accurate switching points, excellent thermal stability, and immunity to stray field interference. The TMR11Cx series are available in the SOT23-3 and TO92S packages.
Features and Benefits
- Tunneling magnetoresistance (TMR) technology
- High sensitivity
- High frequency response: >1 kHz iconUnipolar operation
- Wide range supply voltages: 2.8 V to 5.5 V
- CMOS push-pull output
- Low power consumption: supply current 1.5 μA
- Excellent temperature stability
- Excellent resistance to external magnetic interference
- RoHS & REACH compliant
Applications
- Utility meters: water, gas, and heat meters
- Proximity switches
- Speed sensing
- Linear and rotation position sensing
Follow us on:
MultiDimension Technology(MDT®) is a leading supplier of magnetic sensors specializing in Tunneling Magnetoresistance (TMR) technology. The company offers high-quality TMR magnetic sensors and system solutions for industrial and consumer sensor applications. MDT has corporate headquarters in Zhangjiagang Free Trade Zone, Jiangsu, China, with branch offices located in San Jose, CA, USA and Shanghai, China. MDT owns a unique portfolio of intellectual properties and state-of-the-art manufacturing facilities that support volume production of high-performance, low-power and low-cost sensors to satisfy the most demanding customer needs. Led by its founding team of elite experts and veterans in magnetic sensor technology and engineering services, MDT is committed to creating added values to its customers and ensuring their success.