TMR1202 tunnel magnetoresistance magnetic sensor
Featured Product from MultiDimension Technology Co., Ltd.
MicroAmpere High Frequency Response Bipolar Latching Magnetic Switch Sensor
TMR1202 is a bipolar latching magnetic switch integrated the tunnel magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection.
Unlike Hall/AMR sensors, TMR sensors with extremely high resistance values allows TMR1202 to achieve the supply current as low as 1.5 μA while operating in the full-time power supply mode, and maintaining the response frequency of the magnetic signal is up to 5 kHz. Therefore, TMR1202 can provide true continuous detection of magnetic field signals, avoiding sampling errors from the traditional time-sharing power supply mode.
TMR1202 allows a wide range of operating supply voltages from 1.8 V to 5.5 V with excellent temperature characteristics, and can meet the requirements of most applications.
Features and Benefits
Tunneling magnetoresistance (TMR) technology
High sensitivity
High frequency response: up to 5 kHz
iconBipolar latching operation
Wide range supply voltages: 1.8 V to 5.5 V
CMOS push-pull output
Low power consumption: supply current 1.5 μA
Excellent temperature stability
High tolerance to external magnetic field interference iconRoHS & REACH compliant
Applications
Utility meters: water, gas, and heat meters
Proximity switches
Speed sensing
Linear and rotation position sensing
Wake-up switch
Follow us on:
MultiDimension Technology(MDT®) is a leading supplier of magnetic sensors specializing in Tunneling Magnetoresistance (TMR) technology. The company offers high-quality TMR magnetic sensors and system solutions for industrial and consumer sensor applications. MDT has corporate headquarters in Zhangjiagang Free Trade Zone, Jiangsu, China, with branch offices located in San Jose, CA, USA and Shanghai, China. MDT owns a unique portfolio of intellectual properties and state-of-the-art manufacturing facilities that support volume production of high-performance, low-power and low-cost sensors to satisfy the most demanding customer needs. Led by its founding team of elite experts and veterans in magnetic sensor technology and engineering services, MDT is committed to creating added values to its customers and ensuring their success.