Training for Nondestructive Testing
Service Detail from NDE Professionals Inc.
NPI's curriculum is designed for developing the well-rounded Inspector. This includes: QA, QC, and specific training in Non-Destructive Testing methods, Civil and Mechanical inspection. NPI trains qualified professionals for career opportunities in these fields:
- Quality Assurance and Control Managers
- Quality Engineers and Auditors
- Quality Control Inspectors
- Welding and Bonding Inspectors
- Civil and Building Inspectors
- Coatings Inspectors
- Boiler and Pressure Vessel Inspectors
- Non-Destructive Test Technicians
- Inspection and Test Technicians
NPI has several ASNT NDT Level III instructors and Quality Engineers that regularly conduct training in both the NPI classroom or at the project or customer facility. All courses have a specific body of knowledge that meets industry standards. Instructors are continually monitored and evaluated to assure their effectiveness. NDT Level III personnel are endorsed by the American Society of Non-Destructive Testing.
Here are the recommended courses for NDT
NPI personnel are qualified and certified to meet the requirements of:
SNT-TC-1A, ANSI/ASNT CP-189, NAS-410, NPI-QAP-112.0, Section llb
Structural Steel Inspectors: AWS-QC-1
Coatings and Corrosion Inspectors: NACE
Pipe Inspectors: NPIA-ADM-001
Mechanical Integrity Inspectors: API 510, 570, & 653
QA Engineers: ASQ or ANSI N45.2
QA Auditors: ASQ, NQA-1, & ISO
About NDE Professionals, Inc. (NPI):
Over the past fifteen years, NPI has been involved with many projects in many different industrial sectors. Since 1993, NDE Professionals, Inc. has operated a Training Center for Quality Assurance and Nondestructive Testing. NPI regularly conducts a full curriculum of NDT training in the Spring and Fall each year. In addition to regularly scheduled classes, NPI provides training to several customers who require onsite NDT testing.