BC Pressure Blower
Featured Product from New York Blower Company (The)
Utilizing a high efficiency, backward inclined wheel, this fan is capable of air flows to 80,000 CFM, pressure to 110", and temperatures to 800 degrees
Design features:
o Split housing standard on Size 73 to facilitate shipping
o Arr. 1, 4 and 8
o 7 discharge positions
o Flanged round discharge
o Optional inlet box
- Volume - to 80,000 CFM (136,000 m3/hr)
- Pressures - to 110" WG (27,400 Pa)
- Temperatures - to 800°F (423°C)
- 10 Sizes - 24"-73" (610mm-1,854mm)
- Arrangements - 1,4,8
Applications: this fan is capable of both clean air and light particulate-laden/moist air gastreams including:
o Thermal oxidation
o Steel plants
o Combustion air
o Ethanol
o Nuclear
o Refineries
o Dust/fume control
To see additional specs or download our catalog please continue to our website
- Volume - to 80,000 CFM (136,000 m3/hr)
- Pressures - to 110" WG (27,400 Pa)
- Temperatures - to 800°F (423°C)
- 10 Sizes - 24"-73" (610mm-1,854mm)
- Arrangements - 1,4,8
More Featured Products