Single Width Fans
Featured Product from New York Blower Company (The)
New York Blower Single-Width Fans feature three types of backward inclined wheels for maximum selection flexibility and optimum performance: AcoustaFoil® wheels with airfoil blades for highest efficiency in clean, dry airstreams, PLR wheels with flat, single-thickness blades for best performance in moist or mildly contaminated airstreams, and BC wheels with curved, single-thickness blades for good performance in moist airstreams.
DESIGN FEATURES
· CAPACITIES - to 200,000 CFM
· PRESSURES - to 14" WG
· TEMPERATURES - to 650°F
· EFFICIENCIES BEYOND 85%
· 16 SIZES - 12"- 73"
· BELT-DRIVE AND DIRECT-DRIVE
More Featured Products