High-Efficiency Backward Curved Fans

Featured Product from New York Blower Company (The)

More Info Email Supplier Request a Quote

Based off of the proven single thickness backward curved wheel, the New York Blower Company has incorporated the latest state of the art design tools including finite element design, computational fluid dynamics, laboratory testing and alloy technology to create a high efficiency fan that is both cost effective and capable of handing mildly contaminated gastreams.

DESIGN FEATURES

· CAPACITIES - to 170,000 CFM (288,900 m3/hr)

· TEMPERATURES - to 750°F (400°C)

· PRESSURES - to 40" WG (10,000 Pa)

· WHEEL CHOICES:

· ALUMINUM

· STEEL

· STAINLESS STEEL

· 14 SIZES - 24" through 89"