Open Style Pressure Blower Wheels

Featured Product from New York Blower Company (The)

More Info Email Supplier Request a Quote
  • Capacities to 5,200 CFM.
  • Pressures up to 58” WG.
  • Stable performance…the pressure curve remains stable from wide-open to closed-off…fan instability, or pulsation, is eliminated even when “turn-down” approaches zero flow.
  • Steel wheel less front plate for more rugged applications.
  • Design offers superior efficiency over conventional open radial-wheel designs.
  • Variable wheel diameters and a choice of six outlet sizes enable efficient fan selection across a wide range of volumes and pressures.
  • Choice of arrangements…direct-drive and belt-drive.
  • Wide application range…designed for continuous operation in combustion, coo

Design Features:

  • Volume - to 5,200 CFM (8,840 m3/hr)
  • Pressures - 58" WG (14,450 Pa)
  • Temperatures - to 600°F (315°C)
  • 13 Sizes - 14"-26" (356mm-660mm)
  • Arrangements - 4, 4V, 7, 8, 9, 10