Junior Fan
Featured Product from New York Blower Company (The)
Junior Fans are self-contained units of small and medium capacities for ventilation and process-air applications. Their small package design provides for east low-cost installation. They are available in clockwise or counterclockwise rotation in any of seven discharge positions. The forward-curve wheels are available in five wheel diameters.
The New York Blower Junior fans are AMCA certified.
DESIGN FEATURES
CAPACITIES- Range from 160 to 4,600 CFM
TEMPERATURES- to 450°F.
PRESSURES- to 2.5" WG
Belt-drive or Direct-drive
More Featured Products