Plug Fans
Featured Product from New York Blower Company (The)
New York Blower Plug Fans can be used for a wide variety of OEM applications. Typically, they are used in applications where the system plenum acts as the fan housing, combining versatility with compact design to reduce overall system costs. This is achieved while maintaining operating efficiencies nearly equal to conventional housed fan equipment. The Plug Fan eliminates the need for connecting ductwork; its mounting panel permits assembled-unit installation to any well-supported plenum wall. These fans, which are literally plugged into a system, are a natural for supply, exhaust, or recirculation air applications, such as multiple path circulation, uni-directional circulation, and counter-directional circulation.
Plug Fans are available with either AcoustaFoil or PLR wheels. The AcoustaFoil airfoil-blade design is the most efficient and quite selection for clean, dry airstreams. The PLR wheel design is a flat, backwardly inclined blade that is best-suited for the efficient movement of moist or mildly contaminated airstreams.
Beginning in 2015, nyb is pleased to announce the addition of the ECF Plug Fan. This new product utilizes nyb's ECF-9 airfoil wheel to enhance the Plug Fan's flexibility, making it easier to select the correct Plug Fan for specific application requirements. Similar to the AcF plug Fan, it is available in Sizes 18 through 60 and temperatures to 1000 deg. F.
DESIGN FEATURES
· CAPACITIES - to 125,000 CFM
· PRESSURES - to 20" WG
· TEMPERATURES - to 1,300°F
· 14 SIZES - 12" through 60"
· AcoustaFoil, ECF and PLR wheel designs