Vaneaxial Fixed Pitch Fans for Maximum Efficiency
Featured Product from New York Blower Company (The)
For high-pressure ventilation, NYB Vaneaxial Fixed Pitch Fans are ideal where axial flow and space is at a premium. This belt driven product line is available with multiple hub ratios to increase performance and selection flexibility. Our selection software makes it easy to select the most efficient fan for your application. Uses include heat, smoke and fume removal, process drying, comfort and process cooling and general ventilation.
Design Features
- Capacities – to 100,000 CFM.
- Pressures – to 8” WG.
- Temperatures - to200°F (90°C)
- Fifteen belt-drive sizes – 12” through 60” wheel diameters.
- Arrangements - 9M, 9V, 9S, 9D, 9R
Multiple hub ratios are available – for increased selection flexibility.
Choice of belt-drive configurations – belt drive in five mounting positions.
Precision rolled tube – for minimum tip clearance and maximum efficiency.
Vaneaxial Fixed Pitch Swingout
The New York Blower Company is proud to announce the availability of a “Swingout Door” for the Vaneaxial Fixed Pitch fan. Available on the belt drive units, this feature allows for easy access to the shaft, bearings and v-belt drive. In addition, the wheel can be easily removed without the need to remove the fan from the ducted system. (read more)
Vaneaxial Fixed Pitch Clamshell Door
Nyb is pleased to announce the availibility of a "Clamshell Door" for the Vaneaxial Fixed Pitch fan. Available on the belt drive units, this feature allows for easy access to the shaft, bearings and v-belt drive. In addition, the wheel can be easily removed without the need to remove the fan from the ducted system. (read more)
For product information, specs, and to download a product brochure, click here.