New Rugged Outdoor Switches
Featured Product from New Yorker Electronics Co., Inc.
EAO expands its versatile Series 09 with new rugged outdoor switches designed for demanding environments such as construction, agricultural, and municipal vehicles. With a robust 39 mm rubberized front actuator and a large 24 mm colored lens, these switches are easy to locate and operate, even when wearing gloves. Their IP67 protection rating ensures durability against dust, water, and harsh conditions.
The rugged outdoor switches feature wear-free reed contacts, specially designed for low switching currents, offering a long service life thanks to a magnetic actuation principle. Easy to install in hard-wired applications, they support a range of lens colors and symbols to meet specific user needs. This latest addition to Series 09 ensures safe, intuitive control in all conditions where reliability is critical.
FOR MORE INFORMATION:
CALL: 1-800-536-1887
EMAIL: sales@newyorkerelectronics.com