XTRA Series Industrial Keyboards

Featured Product from New Yorker Electronics Co., Inc.

More Info Email Supplier Request a Quote

The GETT XTRA Series is a versatile line of low-profile keyboards designed for demanding healthcare and industrial environments. Featuring scissor switch technology, these keyboards provide precise tactile feedback and ergonomic comfort. Models include integrated 22 mm trackballs or touchpads, offering flexible navigation in compact workspaces. With options for wired USB-A or 2.4 GHz wireless connectivity, the XTRA Series ensures secure and reliable data transmission.

Built for easy cleaning and durability, the healthcare and silicone models are fully sealed to support infection control protocols, while the industrial variants offer rugged construction suited for tough conditions. A key lock function allows thorough disinfection without accidental input. Each keyboard can be customized to meet specific operational needs, combining functionality with clean, integrated design.

FOR MORE INFORMATION:
CALL: 1-800-536-1887
EMAIL: sales@newyorkerelectronics.com