High-Q Microwave Capacitors

Featured Product from New Yorker Electronics Co., Inc.

More Info Email Supplier Request a Quote

Exxelia proudly offers its High-Q RF Microwave Capacitors, engineered for demanding RF applications across Defense, Space, Medical, and Industrial sectors. Designed with P100 and COG/NPO Class I dielectrics, these capacitors ensure ultra-low ESR and high Q factors, typically exceeding 100,000 at 1 GHz, enabling minimal signal loss from HF to Ka bands. Available in a wide range of case sizes, they support frequencies from 1 MHz to 40 GHz.

Built for performance and long-term reliability, Exxelia’s capacitors maintain exceptional voltage and temperature stability, operating from -55°C to +175°C and up to 7,200V. Their non-magnetic terminations make them ideal for use in magnetic field-sensitive environments such as MRI systems. Whether for broadband, high-frequency, or precision RF circuits, Exxelia delivers consistent quality and proven reliability.

FOR MORE INFORMATION:
CALL: 1-800-536-1887
EMAIL: sales@newyorkerelectronics.com