High-Performance Safety-Certified Capacitors

Featured Product from New Yorker Electronics Co., Inc.

More Info Email Supplier Request a Quote

Knowles Corporation introduces Type BLS 125°C DC-Link Capacitors, designed for demanding environments. These capacitors undergo 2,000 hours of THB testing at 85°C and 85% relative humidity while operating at rated voltage, offering twice the lifespan of standard components.


With an operating range from -55°C to 125°C and voltage ratings from 450 to 1100 Vdc, Type BLS capacitors are ideal for high-speed SiC semiconductor switching. Their robust, safety-certified construction ensures long-term reliability and meets AEC-Q200 standards for automotive-grade performance.

FOR MORE INFORMATION:
CALL: 1-800-536-1887
EMAIL: sales@newyorkerelectronics.com