High Stability Mica Capacitor

Featured Product from New Yorker Electronics Co., Inc.

More Info Email Supplier Request a Quote

Exxelia’s CM Series high stability mica capacitors deliver exceptional precision and reliability for demanding high-temperature applications. Featuring low Tg and dielectric losses, these capacitors maintain tight tolerances down to ±1% and stable performance from -55°C to +150°C. The series is available with capacitance values from 0.2 nF to 0.012 µF and rated voltages from 100 VDC to 500 VDC.

Built with silvered mica dielectric and certified to MIL standards, the CM Series ensures long-term stability, low drift, and outstanding repeatability. RoHS-compliant and proven in aerospace, defense, and precision instrumentation, these capacitors provide unmatched performance where accuracy and durability are essential.

FOR MORE INFORMATION:
CALL: 1-800-536-1887
EMAIL: sales@newyorkerelectronics.com