Announcements
Featuring Integrated Knobs and IP67 Sealing, Devices from New Yorker Electronics Offer High Dielectric Strength of 5000VAC and Power Ratings to 1W
(read more)Global Franchise Distributor to be New Source for Geyer Quartz Crystals, Oscillators and Resonators
(read more)Requiring 50% Less PCB Space than Discrete Devices, this Space-Saving Device from New Yorker Reduces Component Counts and Simplifies Designs
(read more)Three-Cell Devices from New Yorker Electronics offer Greater Energy Potential and Power Output than Single or Dual-Cell Parts
(read more)New Agreement means Greater Customer Access to Terminal Blocks, Cable Management Systems and More
(read more)Built on Trench IGBT Technology, Half-Bridge Devices Offer Choice of Low VCE(ON) or Low Eoff for High-Current Inverter Stages
(read more)High Speed Devices save Energy in Industrial Applications, While Enabling Usage with Low Voltage Microcontrollers and I2C Bus Systems
(read more)New Exxelia Film Capacitor Excels in High-Power Applications for Aerospace, Defense, Renewable Energy, and Other Extreme Conditions
(read more)New CDE Suppression Capacitors available from New Yorker Electronics are designed for Power Supplies, Charging Systems and More
(read more)Hermetically Sealed Devices Deliver High Reliability for Avionics and Aerospace Applications at a Reduced Cost
(read more)New Agreement Provides Valuable Extension to New Yorker’s Current Switch Offerings
(read more)New Type MXT Series Metallized Polypropylene Film Capacitor Designed to Suppress Conducted Electromagnetic/Radi
Space-Saving Device Combines 3 A, 600 V Standard Rectifier and 200 W TRANSZORB TVS in Compact FlatPAK 5 x 6 Package
(read more)New Low-Cost MIL-PRF-55342 or ALPHA Typical Foil Resistors Designed for 5G and EV Charging Equipment
(read more)High Reliability Resistors are Designed for Avionics, Military and Space Markets
(read more)Exxelia E7000 Line from New Yorker Electronics Provides Narrow Bandwidths, Temperature Stability & High Q-factors in Extremely Small Sizes
(read more)New Non-inductively Wound Double Metallized High-current Capacitor Series Designed for Military and Commercial Land and Sea Applications; Power Generation, Avionics, EVs and Robotics
(read more)CDE’s new MXH Series of EMI Suppression Capacitors Passes 2,000-hour TBH Test, Twice the Industry Standard
(read more)New Yorker to Vastly Expand Terminal Block Offerings from One of the World’s Largest Manufacturers
(read more)Offered in 10.6mm by 6.5mm by 3mm Package, microBRICK® Devices Are Up to 69% Smaller Than Competing Solutions and Feature Wide Input Voltage Ranges From 4.5V to 60V
(read more)New Yorker Electronics Now Supplying Exxelia Film Capacitors Once Available in 20 Weeks, now in an average of 8 Weeks
(read more)Featuring Typical Irradiance of 1.3 mWm2, Devices Offer Typical Long Range Presence and Proximity Sensing of 1 m, and 11 m for Light Curtain Application
(read more)New Yorker Electronics Strengthens its Relay and Contactor Portfolios with new Churod Distribution Partnership
(read more)CDE Standard Supercapacitor Storage Module Options Enable Rapid Implementation into any System
(read more)AEC-Q200-Qualified Device Saves Board Space While Lowering Component Counts and Placement Costs
(read more)New CDE Series 944L DC Link Capacitors are designed for Low Inductance and Low-loss Winding
(read more)The Cornell Dubilier Low-Profile MLPS Flatpack Capacitor Provides Extraordinary Life and Reliability in Rugged Applications
(read more)Four New eFuse Single-channel Load Switches Integrate Control and Protection Features to Reduce External Components
(read more)New Yorker Electronics Expands its Offering of Quartz Frequency Control Components with Addition of Taitien
(read more)Expanded Series now Offers Capacitance Values of 6.8μF to 470μF with a Maximum Working Voltage of 35VDC to accommodate Higher Requirements
(read more)CDE Expands Product Offerings through New Yorker Electronics and Unveils Advanced Custom Capacitor Capabilities
(read more)Exxelia’s CCM Series of Magnetic Components from New Yorker Electronics now consists of 5 sizes all optimized for Multi-Output Flyback Converters
(read more)New Yorker Electronics Set to Distribute Io Audio’s Tiny Jack (TJ) Series with Switched-contact Design Making them Ideal for Design-in Applications
(read more)New Yorker Electronics now offering GETT Keyboards for the Industrial and Medical Markets
(read more)Long-time Franchised Distributor Currently Stocking Sought-After Vishay Military and Aerospace Resistors
(read more)CIT’s new DM3 Series of Ultra Subminiature Switches are available in Four Different Actuator Types
(read more)New Agreement Means New Yorker Electronics will Supply State-of-the-Art Power Cords, Power Supplies and DC/DC Converters to Wide Range of Markets
(read more)New Yorker Electronics announces release of the 1st AEC-Q200 qualified, High Temperature, High Current Inductor
(read more)New Line for New Yorker Electronics offers standard and LED lighted actuators are available in multiple colors, shapes and actuator markings
(read more)New Yorker Electronics to Distribute Relays, Antennas, Overvoltage Protection Components Products and more to Expanded Markets
(read more)New Vishay Dale Series Delivers High Temperature Operation to 180°C Continuous with No Aging
(read more)VPG Foil Resistors Line of 2-Terminal Power Resistors Provide Low Resistance Values and Improved TCR Under High Stress Conditions
(read more)Raltrons’ XCO Series Oscillators Deliver in 4 Weeks When Other Manufacturers Have 50 - 60 Weeks Lead Times
(read more)Vishay Intertechnology’s New EP2 Wet Tantalum Capacitor offers Industry-high Capacitance, Mechanical Robustness for Military and Avionics
(read more)New Cornell Dubilier Series is its Highest Aluminum Electrolytic Capacitance Value Provides Long Life and Increased Vibration Performance
(read more)New Tri-color Series delivers High Brightness for Smart Devices, Wearables, Decorative Lighting, Auto Lighting and More
(read more)New Power Inductor has Increased Inductances, Saturation Current and DCR Values vs. Previous Model
(read more)New Vishay MCB RAME012 Position Sensor Delivers High Performance in Miniature Size for Military and Industrial Applications
(read more)Cornell Dubilier 380LX and 381LX Snap-in Capacitors now include 600VDC with 3,000 hours of Life
(read more)NYE to Supply a variety of IOE Products including Lamination, Audio and High Frequency Transformers, Ignition Coils, Inductors and Chokes
(read more)Available with or without Sound, JR Series offers Multiple Options for Pinpoint Customizations
(read more)New Yorker Electronics Now Offering New Vishay Ultra Low Capacitance Bidirectional Symmetrical (BiSy) ESD Protection Diodes in Silicon Package
(read more)Six new Versions of the VSMA designed with 42mil Chip for 1.5A DC operation with Support for Pulsed Currents up to 5.0A
(read more)Low-Smoke, Zero Halogen Cable is designed for Longer Cable Runs and Increased Signal Integrity
(read more)New Yorker Electronics Distributes High Quality Crystals, Oscillators, Antennas and High End Frequency Management Products to Expanded Markets
(read more)Available in SMD or Through-Hole Mounting Options, Customizable Device Delivers Low DCR Losses and Saturation Current to 35A
(read more)Good-Ark Semi’s MOSFET with ESD Protection from New Yorker Electronics provides Low Gate Charge and High Repetitive Avalanche Rating
(read more)An Opportunity to Learn to Eliminate the Guesswork when Selecting the Optimal TVS for Different Applications
(read more)High-Efficiency Power Inductors from New Yorker Electronics are Magnetically Shielded for Low Core Loss
(read more)New MML Film Capacitor Series supplies Ultra-High Energy Density with Reduced Size and Weight
(read more)ASC/Shizuki’s MEC-DL Film Capacitors are designed for PCB mounting; Conductive for Low Inductance Applications
(read more)Vishay Sfernice Series supplies High Rotational Torque of 8Ncm in Compact 12.5mm Size
(read more)New Cornell Dubilier Electronics Capacitor Series is rated at 6,000 hours; new Patented Design Safely Expands Mounting Options
(read more)New Association means Advanced Manufacturing Services and Assemblies from Knight and its Subsidiaries: Io Audio Technologies and Orion Fans
(read more)Electrocube 433D & 463D Series Manufactured with Teflon® for use in Extremely High Temperature Applications
(read more)Ganged Female Socket Snap-In Connectors are designed for Rugged Applications in a Compact Space
(read more)Next Generation of 16GB & 32GB Industrial-Grade Innodisk JESD79-5 DDR SDRAM Offer improviments in Capacity, Speed and Voltage
(read more)Electrocube 433D & 463D Series Manufactured with Teflon® for use in Extremely High Temperature Applications
(read more)Vishay Precision Performance Resistor Series Significantly Reduces Board Space and Component Counts by Replacing Larger Resistors
(read more)New Yorker Electronics Releases the Barker Microfarads +105°C Tubular Axial Lead Aluminum Capacitors, a Mil-Spec Equivalent designed for Commercial Use
(read more)New Yorker Electronics Releases new Polytron Devices 700-Watt Medical Power Units Delivering High Efficiency to 92-percent
(read more)The VPG Ultra High Precision Z1 Foil Technology Flip Chip Resistor with Standoff Delivers a Load Life Stability of 0.01% (100 ppm) with TCR of ±2.5 ppm/°C
(read more)New CIT Relay & Switch Anti-Vandal Switches with Multiple Mounting Options is available in Four Sizes, Three Voltage Ranges
(read more)Mallory Sonalert Tantalum Capacitors Demonstrate Resistance to Shock, High Temperature, and Vibration; Ideal for Consumer and Military Applications
(read more)New CDE Film Capacitor Series supplies Long Life, High Power Density and Low ESR Designed for Harsh Environments
(read more)New Vishay Intertechnology SMD HI-TMP Wet Tantalum Capacitors Save Board Space and Feature Operation to +200°C, Increased Thermal Shock Capabilities and Longer Life to 2,000 Hours
(read more)Sumida DEP1623 Ferrite Core Wirewound Power Inductor supplies High-current Power with Low DC Resistance
(read more)New Franchise Distribution Ageement Means Global Distributor New Yorker Electronics will Supply Paktron Stacked MLP Capacitors, Metalized Polypropylene Capacitors and Film/Foil Polypropylene Capacitors
(read more)Vishay Siliconix MOSFET Delivers High Power Density and Efficiency; Provides On-resistance of 1.5mΩ at 4.5V
(read more)