HXP Hexapods-High Precision Motion

Featured Product from Newport MKS

More Info Email Supplier Request a Quote

Newport hexapods are high performance motion devices that are very affordable and easy to use. They are widely used solutions to a comprehensive range of applications that require high precision motion in 4 or more degrees of freedom. Hexapods are traditionally used for adjustments, and the introduction of High Accuracy (HA) hexapod versions enable their use in accurate positioning, where the final position must be known and exact.

Newport haxapods are driven by 6 industry-proven, high performance actuators that leverage over 55 years of Newport expertise. The actuator's quality clearly has a strong impact on the overall performance of a hexapod, and of equal importance are the 12 joints connecting the actuators to both the base plate and the moving top plate. Embracing this challenge, our engineers came up with innovative joint designs that provide significantly higher rigidity than ordinary universal joints. The result is a hexapod that is more rigid with a higher load capacity compared to other, similarly-sized hexapods.