100R16-4 Smooth-Cover Hose
Featured Product from Ningbo TIP Fluid Technology Co., Ltd.
Built for Dependability in Demanding Conditions: This hose features a synthetic rubber tube and cover, reinforced by two high-tensile steel wire braids. The smooth cover construction minimizes surface friction, resists dirt buildup, and simplifies cleaning, making it ideal for heavy-duty industrial machinery, construction equipment, and mobile hydraulics where uptime is critical.
Broad Media Compatibility: Compatible with petroleum-based hydraulic fluids, water, ethylene glycol, lubricating oils, and air. This versatility streamlines your spare parts inventory by reducing the need for multiple hose types.
Key Technical Specifications: Rated at a working pressure of 40 MPa and a minimum burst pressure of 160 MPa, this hose meets SAE J517 100R16 standards. Its 50mm minimum bend radius allows for compact routing in confined spaces, minimizing stress and extending hose life.
Operational Efficiency & Safety: The smooth cover offers excellent resistance to abrasion, weathering, and chemical attack, while its non-stick surface prevents debris accumulation and facilitates quick wipe-down maintenance. With an operating temperature range of -40°F to 212°F (-40°C to 100°C), it ensures stable performance across seasonal changes.
Customization & Quality Assurance: Manufactured under ISO 9001 certification. Our engineering team offers custom solutions (length, end fittings, assemblies) to match your specific system requirements, improving overall efficiency and lowering total cost of ownership.