High-Pressure Double Steel Hydraulic Hose
Featured Product from Ningbo TIP Fluid Technology Co., Ltd.
Core Advantages·Empower Professional Work
Super High Pressure Resistance: 33MPa working pressure + 132MPa burst pressure, double-layer steel wire braided reinforcement structure, ensuring stable transmission under high-pressure conditions, avoiding leakage risks and guaranteeing operational safety
Full-Scenario Media Compatibility: Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other media, no need for frequent hose replacement, improving equipment operation and maintenance efficiency
Wide Temperature Adaptability: -40°C to +121°C wide temperature working range, resistant to severe cold and extreme heat, continuously and reliably operating in complex environments such as outdoors and workshops, reducing downtime caused by environmental factors
Precise Specification Design: 9.7mm inner diameter + 18.8mm outer diameter, 130mm minimum bend radius, more flexible flexible connection, adapting to various equipment installation layouts and reducing construction difficulty
Authoritative Certification Guarantee: ISO 9001 certified, compliant with EN853 2SN and other international standards, black synthetic rubber material with wear resistance and anti-aging properties, 0.5Kg/M lightweight design + 100meters/roll standard packaging, easy to store and lay, with lower long-term use and maintenance costs