EN853 1SN Flexible Hydraulic Hose
Featured Product from Ningbo TIP Fluid Technology Co., Ltd.
Professional-Grade Hose Boosts Work Efficiency
Reliable Durability for Harsh Environments: High-quality synthetic rubber inner tube (oil-resistant) + single-layer steel wire braiding + abrasion/corrosion-resistant wrapped cover, ensuring long service life and reducing maintenance downtime for construction, mining, and earthmoving machinery.
Broad Compatibility & Versatility: Works with petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air; adapts to -40? to 121? temperature range, meeting diverse industrial fluid transfer needs.
Strict Quality & Standard Compliance: ISO 9001 certified, adheres to EN853 1SN, GB3683 1SN, SAE J517 R1S, ISO 1436 1SN—guarantees safety, interchangeability, and compliance with global procurement standards.
Optimized for Professional Operations: 13MPa working pressure, 52MPa burst pressure, and 200mm minimum bend radius enable stable performance in extreme conditions; 100m/roll standard packaging simplifies inventory management.
Customized Solutions & Trusted Supply: Backed by Ningbo TIP (90,000? factory), offering tailored designs for specific projects; stable supply chain ensures on-time delivery, supporting your production schedule.